Search
Filters

LK112SM33TR

Part No : LK112SM33TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.2A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
435+
€0.099
€43.022
1,100+
€0.078
€86.086
3,660+
€0.071
€258.103
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 112,073 pieces can ship immediately
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 250μA
PSRR 55dB (400Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018614-LK112SM33TR
Family Name LK112S
Introduction Date August 31, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 55 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TK11132CSI-G; TK11133CSCL-G;   TK11132CSIL; 

STMicroelectronics LK112SM33TR, 200mA Fixed REG LDO, offers a maximum input voltage of 14V, with a 0.5V @ 200mA maximum drop voltage. The LK112SM33TR is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.

Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.5V @ 200mA
Output Current 200mA
Operating Supply Current 250μA
PSRR 55dB (400Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.35V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 018614-LK112SM33TR
Family Name LK112S
Introduction Date August 31, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 55 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TK11132CSI-G; TK11133CSCL-G;   TK11132CSIL; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK112SM33TR
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
LK112SM33TR Price

LK112SM33TR Datasheet
LK112SM33TR Application

LK112SM33TR Replacement
LK112SM33TR Pdf

LK112SM33TR Pinout
LK112SM33TR Image

LK112SM33TR Picture
LK112SM33TR In Stock

LK112SM33TR Distributor
LK112SM33TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Quad Channel Digital PWM Step Down Controller
25
IC FLASH 1GBIT 20NS 63VFBGA
MOSFET N-CH 200V 5A DPAK
2394
ACCY RELAY SOCKET W/CLIP FOR HC2
6
2.7 V GaAs SP3T Switch: GSM - CDMA - GPS DC - 3.0 GHz