We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM1085IS-ADJ/NOPB

Part No : LM1085IS-ADJ/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 3A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 38 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 29V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 15V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 15 V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 018632-LM1085IS-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Texas Instruments LM1085IS-ADJ/NOPB, 3A Adjustable REG LDO, offers a maximum input voltage of 29V, with a 1.5V @ 3A maximum drop voltage. The LM1085IS-ADJ/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from -40°C to 125°C (TJ), with 1.25V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 29V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 15V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 15 V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 018632-LM1085IS-ADJ/NOPB
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM1085IS-ADJ/NOPB
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
LM1085IS-ADJ/NOPB Price

LM1085IS-ADJ/NOPB Datasheet
LM1085IS-ADJ/NOPB Application

LM1085IS-ADJ/NOPB Replacement
LM1085IS-ADJ/NOPB Pdf

LM1085IS-ADJ/NOPB Pinout
LM1085IS-ADJ/NOPB Image

LM1085IS-ADJ/NOPB Picture
LM1085IS-ADJ/NOPB In Stock

LM1085IS-ADJ/NOPB Distributor
LM1085IS-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
290-MHz LOW-DISTORTION HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 2 CIRCUIT 8MSOP
23
Stealth 2 Rectifier
235
IC VOLT DETECT CMOS 4.0V SC-82AB
350
POSITIVE-VOLTAGE REGULATORS
2
IC FLASH 4MBIT 80MHZ 8SOIC
68570
I2C-bus SIM card interface
2735
IC DETECTOR VOLT 4.1V CMOS 5VSOF
3
MOSFET N-CH 20V 4.6A SOT23-3
900
LOW VOLTAGE HEX SCHMITT INVERTER WITH 5V TOLERANT INPUTS AND OUTPUTS
8105