Search
Filters

LM1117IMP-5.0/NOPB

Part No : LM1117IMP-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
€0.436
€50.168
265+
€0.369
€97.740
405+
€0.358
€145.086
560+
€0.347
€194.141
720+
€0.335
€241.289
960+
€0.302
€290.287
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 18,074 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018644-LM1117IMP-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
Texas Instruments LM1117IMP-5.0/NOPB, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.2V @ 800mA maximum drop voltage. The LM1117IMP-5.0/NOPB is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018644-LM1117IMP-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM1117IMP-5.0/NOPB
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
LM1117IMP-5.0/NOPB Price

LM1117IMP-5.0/NOPB Datasheet
LM1117IMP-5.0/NOPB Application

LM1117IMP-5.0/NOPB Replacement
LM1117IMP-5.0/NOPB Pdf

LM1117IMP-5.0/NOPB Pinout
LM1117IMP-5.0/NOPB Image

LM1117IMP-5.0/NOPB Picture
LM1117IMP-5.0/NOPB In Stock

LM1117IMP-5.0/NOPB Distributor
LM1117IMP-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Power Amplifier Applications
9
IC PWR DRIVER N-CHAN 1:8 20TSSOP / +3.3V/+5V, 8-Channel, Cascadable Relay Drivers with Serial/Parallel Interface
2
IC VOLT DETECT CMOS 2.0V 5TSOP
IC PFC CONTROLLER DCM 8DSO
266
CAP FILM 27UF 10% 840VDC RADIAL
9
LOW VOLTAGE ADJUSTABLE SHUNT REGULATOR 
600

Top Sellers