Search
Filters

LM2931AT-5.0

IC REG LDO 5V 0.1A TO220-3
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
Texas Instruments LM2931AT-5.0, 100mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.3V @ 100mA maximum drop voltage. The LM2931AT-5.0 is fully intergrated into a TO-220-3 package, opreating at different temperatures from -40°C to 85°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071168-LM2931AT-5.0
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 071168-LM2931AT-5.0
LM2931AT-5.0 Price

LM2931AT-5.0 Datasheet
LM2931AT-5.0 Application

LM2931AT-5.0 Replacement
LM2931AT-5.0 Pdf

LM2931AT-5.0 Pinout
LM2931AT-5.0 Image

LM2931AT-5.0 Picture
LM2931AT-5.0 In Stock

LM2931AT-5.0 Distributor
LM2931AT-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3.0V to 5.5V, 1.25Gbps/2.5Gbps LAN Laser Drivers
150
IC DVR HI/LO SIDE 14-DIP
435
FIXED IND 2.7UH 30MA 690 MOHM
3500
IC 2.2A POWER DIST SWITCH 8-SOIC
35
IC OPAMP GP 63MHZ 8SOIC
28
250mA Low-Dropout Regulator
19
IC MOSFET DRVR HI/LO SIDE 16SOIC
4059