Search
Filters

LM2931AT-5.0/NOPB

IC REG LDO 5V 0.1A TO220-3
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
Texas Instruments LM2931AT-5.0/NOPB, 100mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 0.3V @ 100mA maximum drop voltage. The LM2931AT-5.0/NOPB is fully intergrated into a TO-220-3 package, opreating at different temperatures from -40°C to 85°C, with 5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127109-LM2931AT-5.0/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting Through Hole
Case / Package TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127109-LM2931AT-5.0/NOPB
LM2931AT-5.0/NOPB Price

LM2931AT-5.0/NOPB Datasheet
LM2931AT-5.0/NOPB Application

LM2931AT-5.0/NOPB Replacement
LM2931AT-5.0/NOPB Pdf

LM2931AT-5.0/NOPB Pinout
LM2931AT-5.0/NOPB Image

LM2931AT-5.0/NOPB Picture
LM2931AT-5.0/NOPB In Stock

LM2931AT-5.0/NOPB Distributor
LM2931AT-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
800mA Fast Ultra Low Dropout Linear Regulators
10095
Low-Voltage, SOT23 μP Supervisors with Power- Fail In/Out, Manual Reset, and Watchdog Timer
3000
IC TXRX RS-232 5V 0.1UF 24SOIC
8953
Boost, Flyback, SEPIC Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
2258