Search
Filters

LM2936MPX-5.0/NOPB

Part No : LM2936MPX-5.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 50MA SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 974 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 129496-LM2936MPX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management
Texas Instruments LM2936MPX-5.0/NOPB, 50mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.12V @ 50mA maximum drop voltage. The LM2936MPX-5.0/NOPB is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 129496-LM2936MPX-5.0/NOPB
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2936MPX-5.0/NOPB
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
LM2936MPX-5.0/NOPB Price

LM2936MPX-5.0/NOPB Datasheet
LM2936MPX-5.0/NOPB Application

LM2936MPX-5.0/NOPB Replacement
LM2936MPX-5.0/NOPB Pdf

LM2936MPX-5.0/NOPB Pinout
LM2936MPX-5.0/NOPB Image

LM2936MPX-5.0/NOPB Picture
LM2936MPX-5.0/NOPB In Stock

LM2936MPX-5.0/NOPB Distributor
LM2936MPX-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER PAR 24SO
11
IC REG LIN NEG ADJ 1.5A 5DDPAK
54
PNP/NPN SILICON EPITAXIAL TRANSISTOR
IC SWITCH 2X1 32TQFN
23
IC MONO/STER AUD CODEC LP 40WQFN
35
IC REG BUCK ADJ 2A TSOT23-8
900
IC MCU 32BIT 128KB ROM 208QFP
525

Top Sellers