Search
Filters

LM2937IMP-12/NOPB

Part No :
LM2937IMP-12/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 12V 0.4A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1V @ 50mA
Output Current 400mA
Operating Supply Current 2mA to 20mA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 110860-LM2937IMP-12/NOPB
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management

Texas Instruments LM2937IMP-12/NOPB, 400mA Fixed REG LDO, offers a maximum input voltage of 26V, with a 1V @ 50mA maximum drop voltage. The LM2937IMP-12/NOPB is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 85°C, with 12V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1V @ 50mA
Output Current 400mA
Operating Supply Current 2mA to 20mA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 110860-LM2937IMP-12/NOPB
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2937IMP-12/NOPB
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
LM2937IMP-12/NOPB Price

LM2937IMP-12/NOPB Datasheet
LM2937IMP-12/NOPB Application

LM2937IMP-12/NOPB Replacement
LM2937IMP-12/NOPB Pdf

LM2937IMP-12/NOPB Pinout
LM2937IMP-12/NOPB Image

LM2937IMP-12/NOPB Picture
LM2937IMP-12/NOPB In Stock

LM2937IMP-12/NOPB Distributor
LM2937IMP-12/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 0.3A TSOT23-5
250
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8DIP
103
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 8SO
240

Top Sellers