Search
Filters

LM2940SX-9.0/NOPB

Part No : LM2940SX-9.0/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 9V 1A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.563
€54.703
75+
€1.322
€99.165
115+
€1.283
€147.512
160+
€1.242
€198.763
205+
€1.203
€246.571
270+
€1.082
€292.251
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 389 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Win Source Part Number 019006-LM2940SX-9.0/NOPB
Case / Package DDPAK/TO-263-3
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.5V @ 1A
Output Voltage 9V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
PSRR 64dB (120Hz)
Operating Supply Current 10mA to 15mA
Output Current 1A
Dropout Voltage-Max 1V @ 1A
Nominal Output Voltage (Min/Fixed) 9V
Maximum Input Voltage 26V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments LM2940SX-9.0/NOPB, 1A Fixed REG LDO, offers a maximum input voltage of 26V, with a 1V @ 1A maximum drop voltage. The LM2940SX-9.0/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from -40°C to 125°C, with 9V nominal voltage.
Products specifications
ECAD Module
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Popularity High
Is this a common-used part? Yes
Win Source Part Number 019006-LM2940SX-9.0/NOPB
Case / Package DDPAK/TO-263-3
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.5V @ 1A
Output Voltage 9V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
PSRR 64dB (120Hz)
Operating Supply Current 10mA to 15mA
Output Current 1A
Dropout Voltage-Max 1V @ 1A
Nominal Output Voltage (Min/Fixed) 9V
Maximum Input Voltage 26V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM2940SX-9.0/NOPB
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
LM2940SX-9.0/NOPB Price

LM2940SX-9.0/NOPB Datasheet
LM2940SX-9.0/NOPB Application

LM2940SX-9.0/NOPB Replacement
LM2940SX-9.0/NOPB Pdf

LM2940SX-9.0/NOPB Pinout
LM2940SX-9.0/NOPB Image

LM2940SX-9.0/NOPB Picture
LM2940SX-9.0/NOPB In Stock

LM2940SX-9.0/NOPB Distributor
LM2940SX-9.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SWITCH SPST SOT23-5
267
PERIPHERAL DRIVERS FOR HIGH-VOLTAGE HIGH-CURRENT DRIVER APPLICATIONS
5
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
5000
RES SMD 20 OHM 5% 1W 2512
8000
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
64K (8K x 8) CMOS E2PROM
18
IC BUS TRANSCEIVER 8BIT 24TSSOP
25
IC PWR DRIVER N-CHANNEL 1:1 8SO
18

Top Sellers