Search
Filters

LM337H

Part No :
LM337H
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR ADJ 0.5A TO3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
4+
€12.907
€51.627
9+
€10.921
€98.291
13+
€10.590
€137.671
18+
€10.259
€184.663
25+
€9.928
€248.199
30+
€8.936
€268.068
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,122 pieces can ship immediately
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 150°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 019102-LM337H
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Texas Instruments LM337H, 500mA Adjustable REG LINEAR, offers a maximum input voltage of -40V, the LM337H is fully intergrated into a TO (NDT) package, opreating at different temperatures from -55°C to 150°C, with -1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 500mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -55°C to 150°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 019102-LM337H
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM337H
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
LM337H Price

LM337H Datasheet
LM337H Application

LM337H Replacement
LM337H Pdf

LM337H Pinout
LM337H Image

LM337H Picture
LM337H In Stock

LM337H Distributor
LM337H PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
BROADBAND HIGH POWER SP4T SWITCH
21
CONN PLUG 12POS STRAIGHT W/PINS / Conn Circular PIN 12 POS Solder ST Cable Mount 12 Terminal 1 Port
30
IC REG LDO 3.3V 0.15A 8SOIC
500
DISPLAY 7SEGMENT HER CA
90
IC REG LDO 2.5V 0.25A SOT89-3
2000
DIODE ZENER 800MW SMF DO219-M
219

Top Sellers