Search
Filters

LM337IMPX/NOPB

Part No :
LM337IMPX/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR ADJ 1A SOT223-4
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
$0.848
$50.880
140+
$0.718
$100.520
220+
$0.696
$153.120
300+
$0.674
$202.200
385+
$0.653
$251.405
515+
$0.587
$302.305
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -50V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1A
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 123853-LM337IMPX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
Texas Instruments LM337IMPX/NOPB, 1A Adjustable REG LINEAR, offers a maximum input voltage of -50V, the LM337IMPX/NOPB is fully intergrated into a SOT-223-4 package, opreating at different temperatures from -40°C to 125°C, with -1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -50V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1A
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 123853-LM337IMPX/NOPB
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM337IMPX/NOPB
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
LM337IMPX/NOPB Price

LM337IMPX/NOPB Datasheet
LM337IMPX/NOPB Application

LM337IMPX/NOPB Replacement
LM337IMPX/NOPB Pdf

LM337IMPX/NOPB Pinout
LM337IMPX/NOPB Image

LM337IMPX/NOPB Picture
LM337IMPX/NOPB In Stock

LM337IMPX/NOPB Distributor
LM337IMPX/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
64/80-Pin High-Performance Microcontrollers with nanoWatt Technology
7
20A, 60V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFET
13
MOSFET 2N-CH 20V 5A 6TSOP
2728
DIODE GEN PURP 400V 2A AXIAL
250
Precision Monolithic Quad SPST CMOS Analog Switches
90

Top Sellers