Search
Filters

LM337KCSE3

Part No :
LM337KCSE3
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LINEAR ADJ 1.5A TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
35+
$1.414
$49.490
85+
$1.196
$101.660
130+
$1.160
$150.800
180+
$1.124
$202.320
230+
$1.087
$250.010
310+
$0.979
$303.490
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 77dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 206353-LM337KCSE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Texas Instruments LM337KCSE3, 1.5A Adjustable REG LINEAR, offers a maximum input voltage of -40V, the LM337KCSE3 is fully intergrated into a TO-220-3 package, opreating at different temperatures from 0°C to 125°C, with -1.2V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 77dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.2 V to -37 V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 206353-LM337KCSE3
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM337KCSE3
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
LM337KCSE3 Price

LM337KCSE3 Datasheet
LM337KCSE3 Application

LM337KCSE3 Replacement
LM337KCSE3 Pdf

LM337KCSE3 Pinout
LM337KCSE3 Image

LM337KCSE3 Picture
LM337KCSE3 In Stock

LM337KCSE3 Distributor
LM337KCSE3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-LINE TO 8-LINE DECODER/DEMULTIPLEXER
20
FILTER IF BANDPASS FOR TV 44MHZ
461
FET RF 2CH 65V 1.81GHZ / N--Channel Enhancement--Mode Lateral MOSFET
33
Quad 2−Input NAND Gate | IC GATE NAND 4CH 2-INP 14TSSOP
3490
IC MCU 8BIT 64KB FLASH 44VQFN
469
IC BUFFER CLOCK 5OUT 3.3V 8-SOIC
17
Silicon PNP epitaxial planar type
4000

Top Sellers