Search
Filters

LM340S-5.0

Part No : LM340S-5.0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1.5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.983
$54.065
125+
$0.831
$103.875
190+
$0.806
$153.140
260+
$0.781
$203.060
335+
$0.756
$253.260
445+
$0.680
$302.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082713-LM340S-5.0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Texas Instruments LM340S-5.0, 1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 2V @ 1A maximum drop voltage. The LM340S-5.0 is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from 0°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082713-LM340S-5.0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM340S-5.0
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
LM340S-5.0 Price

LM340S-5.0 Datasheet
LM340S-5.0 Application

LM340S-5.0 Replacement
LM340S-5.0 Pdf

LM340S-5.0 Pinout
LM340S-5.0 Image

LM340S-5.0 Picture
LM340S-5.0 In Stock

LM340S-5.0 Distributor
LM340S-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
4CH THRESHOLD FREE DRIVER
62
IC SUPERVISOR W/TIMER 10MSOP
19
Quad / Octal ARINC 429 Line Receivers
2
CAP ALUM 47UF 20% 16V SMD
85
Bus Termination Regulator
4399
IC VOLT DETECTOR LP 3.08V SC70-3
300
UP Supervisory Circuits | IC MPU SUPERVISORY 2.93V 8MICRO
3

Top Sellers