Search
Filters

LM340SX-5.0

Part No : LM340SX-5.0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1.5A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.157
$52.065
105+
$0.979
$102.795
160+
$0.949
$151.840
220+
$0.919
$202.180
285+
$0.890
$253.650
375+
$0.801
$300.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082714-LM340SX-5.0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Texas Instruments LM340SX-5.0, 1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 2V @ 1A maximum drop voltage. The LM340SX-5.0 is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from 0°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 2V @ 1A
Output Current 1A
Operating Supply Current 8mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 082714-LM340SX-5.0
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM340SX-5.0
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
LM340SX-5.0 Price

LM340SX-5.0 Datasheet
LM340SX-5.0 Application

LM340SX-5.0 Replacement
LM340SX-5.0 Pdf

LM340SX-5.0 Pinout
LM340SX-5.0 Image

LM340SX-5.0 Picture
LM340SX-5.0 In Stock

LM340SX-5.0 Distributor
LM340SX-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
X2-Class HiPerFETTM | MOSFET N-CH 650V 46A TO-247
87
USB Port Multimedia Switch Featuring Automatic Switching and Accessory Detection
900
IC REG LDO ADJ 3A 8SOIC
3621
OSC MEMS 48.000MHZ CMOS SMD
20
Dual Synchronous 1.5A/1A 4MHz Step-Down DC/DC Regulator
518
TRIMMER 20K OHM 0.5W PC PIN
10
IC MPU I.MX35 400MHZ 400MAPBGA
84
IC GATE NAND 4CH 2-INP 14-TSSOP
909

Top Sellers