Search
Filters

LM3490IM5-3.3/NOPB

IC REG LDO 3.3V 0.1A SOT23-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Texas Instruments LM3490IM5-3.3/NOPB, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 1.2V @ 100mA maximum drop voltage. The LM3490IM5-3.3/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 100mA
Output Current 100mA
Operating Supply Current 4mA
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.9V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108806-LM3490IM5-3.3/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.2V @ 100mA
Output Current 100mA
Operating Supply Current 4mA
Control Features Enable
Protection Features Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.9V @ 100mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108806-LM3490IM5-3.3/NOPB
LM3490IM5-3.3/NOPB Price

LM3490IM5-3.3/NOPB Datasheet
LM3490IM5-3.3/NOPB Application

LM3490IM5-3.3/NOPB Replacement
LM3490IM5-3.3/NOPB Pdf

LM3490IM5-3.3/NOPB Pinout
LM3490IM5-3.3/NOPB Image

LM3490IM5-3.3/NOPB Picture
LM3490IM5-3.3/NOPB In Stock

LM3490IM5-3.3/NOPB Distributor
LM3490IM5-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
POWER LOGIC 8-BIT SHIFT REGISTER
1132
N-CHANNEL SILICON POWER MOS-FET
202
IC REG BCK ADJ 3A/2A TRPL 40VQFN
10001
RELAY GEN PURPOSE SPST 16A 5V
4724
Low Power Hex TTL-to-ECL Translator
148
IC BUS TRANSCVR 16BIT 48SSOP
321
Trench Schottky Rectifier
46