Search
Filters

LM78M05CH/NOPB

Part No :
LM78M05CH/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 5V 0.5A TO3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 414 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 69 pct.
Popularity Medium
Mounting Through Hole
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Short Circuit
PSRR 78dB (120Hz)
Operating Supply Current 3mA
Output Current 500mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 35V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Bulk
Manufacturer Texas Instruments
Categories Integrated Circuits
Case / Package TO (NDT)
Win Source Part Number 134410-LM78M05CH/NOPB
Texas Instruments LM78M05CH/NOPB, 500mA Fixed REG LDO, offers a maximum input voltage of 35V, the LM78M05CH/NOPB is fully intergrated into a TO (NDT) package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 69 pct.
Popularity Medium
Mounting Through Hole
Output Voltage 5V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature, Short Circuit
PSRR 78dB (120Hz)
Operating Supply Current 3mA
Output Current 500mA
Nominal Output Voltage (Min/Fixed) 5V
Maximum Input Voltage 35V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Bulk
Manufacturer Texas Instruments
Categories Integrated Circuits
Case / Package TO (NDT)
Win Source Part Number 134410-LM78M05CH/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM78M05CH/NOPB
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
LM78M05CH/NOPB Price

LM78M05CH/NOPB Datasheet
LM78M05CH/NOPB Application

LM78M05CH/NOPB Replacement
LM78M05CH/NOPB Pdf

LM78M05CH/NOPB Pinout
LM78M05CH/NOPB Image

LM78M05CH/NOPB Picture
LM78M05CH/NOPB In Stock

LM78M05CH/NOPB Distributor
LM78M05CH/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
N?Channel Power MOSFET
2080
N-CHANNEL MOS FET FOR HIGH-SPEED SWITCHING
173
500mA Low Dropout Linear Regulator
3125
IC CLOCK SYNTHESIZR 4MA TSOT-6
550
Multilayer Chip Inductors
209
SURFACE MOUNT 1500 Watt Transient Voltage Suppressor
1000

Top Sellers