Search
Filters

LM9076BMAX-5.0/NOPB

IC REG LDO 5V 0.15A 8SOIC
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Texas Instruments LM9076BMAX-5.0/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 40V, with a 0.25V @ 150mA maximum drop voltage. The LM9076BMAX-5.0/NOPB is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Quantity
Price
Ext. Price
20+
$1.790
$35.800
60+
$1.680
$100.800
Availability: 1,000 In Stock
This product has a minimum quantity of 20
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 45μA to 4.5mA
PSRR 60dB (120kHz)
Control Features Enable, Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019478-LM9076BMAX-5.0/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.25V @ 150mA
Output Current 150mA
Operating Supply Current 45μA to 4.5mA
PSRR 60dB (120kHz)
Control Features Enable, Reset
Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.15V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019478-LM9076BMAX-5.0/NOPB
LM9076BMAX-5.0/NOPB Price

LM9076BMAX-5.0/NOPB Datasheet
LM9076BMAX-5.0/NOPB Application

LM9076BMAX-5.0/NOPB Replacement
LM9076BMAX-5.0/NOPB Pdf

LM9076BMAX-5.0/NOPB Pinout
LM9076BMAX-5.0/NOPB Image

LM9076BMAX-5.0/NOPB Picture
LM9076BMAX-5.0/NOPB In Stock

LM9076BMAX-5.0/NOPB Distributor
LM9076BMAX-5.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MICROPOWER SOT23-5
26585
IC AUDIO CODEC 44-QFP
90
IC REG LDO NEG ADJ 1A TO220-5
1611
Capable of 1.8V Gate Drive, Lower Gate Charge
10001
2.7 V TO 5.5 V LOW POWER 12-BIT DIGITAL-TO-ANALOG CONVERTERS WITH INTERNAL REFERENCE AND POWER DOWN
6