We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LMS1587CS-ADJ

Part No : LMS1587CS-ADJ
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 3A DDPAK
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.943
€48.578
55+
€1.644
€90.437
85+
€1.595
€135.558
120+
€1.544
€185.328
155+
€1.495
€231.710
205+
€1.346
€275.828
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 180 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 11.7V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 7mA to 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 1.25V
Voltage - Dropout (Typical) 1.15V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 019568-LMS1587CS-ADJ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Texas Instruments LMS1587CS-ADJ, 3A Adjustable REG LDO, offers a maximum input voltage of 13V, with a 1.3V @ 3A maximum drop voltage. The LMS1587CS-ADJ is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from 0°C to 125°C, with 1.25V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 13V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 11.7V
Dropout Voltage-Max 1.3V @ 3A
Output Current 3A
Operating Supply Current 7mA to 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 1.25V
Voltage - Dropout (Typical) 1.15V @ 3A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 019568-LMS1587CS-ADJ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMS1587CS-ADJ
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
LMS1587CS-ADJ Price

LMS1587CS-ADJ Datasheet
LMS1587CS-ADJ Application

LMS1587CS-ADJ Replacement
LMS1587CS-ADJ Pdf

LMS1587CS-ADJ Pinout
LMS1587CS-ADJ Image

LMS1587CS-ADJ Picture
LMS1587CS-ADJ In Stock

LMS1587CS-ADJ Distributor
LMS1587CS-ADJ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO220AB
2400
5 Watt Surmetic TM 40 Zener Voltage Regulators | DIODE ZENER 5.1V 5W AXIAL
223
RES ARRAY 8 RES 330 OHM 2512
1382
PNP Silicon Transistor
350
Zener Voltage Regulators | DIODE ZENER 56V 500MW SOD123
267
IC COUNTER RIPPLE 12STAGE 16SOIC
303