We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LP2950-30LPR

Part No : LP2950-30LPR
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.1A TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,854 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 125307-LP2950-30LPR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Texas Instruments LP2950-30LPR, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.6V @ 100mA maximum drop voltage. The LP2950-30LPR is fully intergrated into a TO-92-3 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 125307-LP2950-30LPR
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2950-30LPR
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
LP2950-30LPR Price

LP2950-30LPR Datasheet
LP2950-30LPR Application

LP2950-30LPR Replacement
LP2950-30LPR Pdf

LP2950-30LPR Pinout
LP2950-30LPR Image

LP2950-30LPR Picture
LP2950-30LPR In Stock

LP2950-30LPR Distributor
LP2950-30LPR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
3-to-8 line decoder/demultiplexer; inverting
26
450mA ULTRA LOW DROPOUT POSITIVE VOLTAGE REGULATOR
3246
IC REG LDO 5V 0.1A 8SOP
388
IC REG BOOST ADJ 1.4A 16QSOP
High Speed Digital Isolators | DGTL ISO 2.5KV 2CH GEN PURP 8DIP
2
IC EEPROM 4KBIT 400KHZ 8SOIC
600
OPTOISO 3.75KV TRANSISTOR 4SMD
20
IC LINE DRVR/RCVR RS232 20-SSOP
366