We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LP2951CN/NOPB

Part No : LP2951CN/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V/ADJ 0.1A 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,732 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 125833-LP2951CN/NOPB
Texas Instruments LP2951CN/NOPB, 100mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 30V, with a 0.6V @ 100mA maximum drop voltage. The LP2951CN/NOPB is fully intergrated into a 8-PDIP package, opreating at different temperatures from -40°C to 125°C, with 1.24V (5V) nominal voltage.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 14mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.24 V to 29 V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 125833-LP2951CN/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2951CN/NOPB
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
LP2951CN/NOPB Price

LP2951CN/NOPB Datasheet
LP2951CN/NOPB Application

LP2951CN/NOPB Replacement
LP2951CN/NOPB Pdf

LP2951CN/NOPB Pinout
LP2951CN/NOPB Image

LP2951CN/NOPB Picture
LP2951CN/NOPB In Stock

LP2951CN/NOPB Distributor
LP2951CN/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.5V 1A TO252-3
1000
12-Bit + Sign Digital Temperature Sensors with Serial Interface
275
IC RS232 LINE DVR/RCVR 20-TSSOP
50
IC OPAMP GP 17MHZ RRO 6SOT
24
Ultra-Small, Low-Power, SPI-Compatible, 16-Bit Analog-to-Digital Converter and Temperature Sensor with Internal Reference
30
IC OPAMP GP 2.6MHZ RRO TSOT23-5
1741