We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LP2954AISX/NOPB

Part No : LP2954AISX/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.25A DDPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 380 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 150μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 138595-LP2954AISX/NOPB
Texas Instruments LP2954AISX/NOPB, 250mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.8V @ 250mA maximum drop voltage. The LP2954AISX/NOPB is fully intergrated into a DDPAK/TO-263-3 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 150μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 138595-LP2954AISX/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2954AISX/NOPB
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
LP2954AISX/NOPB Price

LP2954AISX/NOPB Datasheet
LP2954AISX/NOPB Application

LP2954AISX/NOPB Replacement
LP2954AISX/NOPB Pdf

LP2954AISX/NOPB Pinout
LP2954AISX/NOPB Image

LP2954AISX/NOPB Picture
LP2954AISX/NOPB In Stock

LP2954AISX/NOPB Distributor
LP2954AISX/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV DARL W/BASE 8DIP
267
IC GATE OR 4CH 2-INP 14-SOIC
13
IC for CMOS System Reset
1391
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
399
LM4670 Boomer Audio Power Amplifier Series Filterless High | IC AMP AUDIO PWR 3W MONO D 9USMD
153
Infrared Emitting Diode, RoHS Compliant, 950 nm, GaAs
30 mm Non-Illuminated Projecting Momentary Metal Operator APx
50
IC OPAMP GP 140KHZ RRO 8SOIC
1765