Search
Filters

LP2954IM/NOPB

Part No : LP2954IM/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.25A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 799 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 150μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 071737-LP2954IM/NOPB
Texas Instruments LP2954IM/NOPB, 250mA Adjustable REG LDO, offers a maximum input voltage of 30V, with a 0.8V @ 250mA maximum drop voltage. The LP2954IM/NOPB is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 1.23V nominal voltage.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 150μA to 33mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 071737-LP2954IM/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2954IM/NOPB
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
LP2954IM/NOPB Price

LP2954IM/NOPB Datasheet
LP2954IM/NOPB Application

LP2954IM/NOPB Replacement
LP2954IM/NOPB Pdf

LP2954IM/NOPB Pinout
LP2954IM/NOPB Image

LP2954IM/NOPB Picture
LP2954IM/NOPB In Stock

LP2954IM/NOPB Distributor
LP2954IM/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
LOW POWER DUAL OPERATIONAL AMPLIFIERS
3257
IC PRE-DIST RECEIVER 108-LGA
121
RES SMD 1K OHM 1% 1/16W 0402 / Thick Film Chip Resistors
500
HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 42DIP
SILICON 5 WATT ZENER DIODES
1
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
BRIDGE RECTIFIER, STANDARD, 2A,
9
Silicon Epitaxial Planar Z-Diodes
2100
IC HEX INVERTER 14SOIC
2044

Top Sellers