Search
Filters

LP2956IM/NOPB

IC REG LDO ADJ 0.25A 16SOIC
Manufacturer: Texas Instruments
rohs
Availability: 6,944 In Stock
Texas Instruments LP2956IM/NOPB, 250mA Adjustable REG LDO, offers a maximum input voltage of 30V, with a 0.8V @ 250mA maximum drop voltage. The LP2956IM/NOPB is fully intergrated into a 16-SOIC package, opreating at different temperatures from -40°C to 125°C, with 1.23V nominal voltage.
Products specifications
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 500mA to 530mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108129-LP2956IM/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 29V
Dropout Voltage-Max 0.8V @ 250mA
Output Current 250mA
Operating Supply Current 500mA to 530mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 29 V
Voltage - Dropout (Typical) 0.47V @ 250mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 108129-LP2956IM/NOPB
LP2956IM/NOPB Price

LP2956IM/NOPB Datasheet
LP2956IM/NOPB Application

LP2956IM/NOPB Replacement
LP2956IM/NOPB Pdf

LP2956IM/NOPB Pinout
LP2956IM/NOPB Image

LP2956IM/NOPB Picture
LP2956IM/NOPB In Stock

LP2956IM/NOPB Distributor
LP2956IM/NOPB PMIC - Voltage Regulators - Linear