We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LP2967IMMX-2833

Part No : LP2967IMMX-2833
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.8V/3.3V 0.15A 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 197 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V, 3.3V
Dropout Voltage-Max 0.42V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 5mA
PSRR 52dB to 70dB (120Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 3.3V
Voltage - Dropout (Typical) 0.24V @ 150mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071744-LP2967IMMX-2833
Texas Instruments LP2967IMMX-2833, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.42V @ 150mA maximum drop voltage. The LP2967IMMX-2833 is fully intergrated into a 8-VSSOP package, opreating at different temperatures from -40°C to 125°C, with 2.8V, 3.3V nominal voltage.
Products specifications
ECAD Module
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V, 3.3V
Dropout Voltage-Max 0.42V @ 150mA
Output Current 150mA
Operating Supply Current 300μA to 5mA
PSRR 52dB to 70dB (120Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 3.3V
Voltage - Dropout (Typical) 0.24V @ 150mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 071744-LP2967IMMX-2833
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2967IMMX-2833
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
LP2967IMMX-2833 Price

LP2967IMMX-2833 Datasheet
LP2967IMMX-2833 Application

LP2967IMMX-2833 Replacement
LP2967IMMX-2833 Pdf

LP2967IMMX-2833 Pinout
LP2967IMMX-2833 Image

LP2967IMMX-2833 Picture
LP2967IMMX-2833 In Stock

LP2967IMMX-2833 Distributor
LP2967IMMX-2833 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
4-Terminal TinyFET™ P-Channel MOSFET
320
SANKEN ELECTRIC. COidPANY, LTD.
11
MOSFET N-CH 30V 11.8A SOT96
94
RECT BRIDGE GPP 200V 20A GBJ
206
IC TXRX 21BIT CHAN LINK 48TSSOP
11
IC DUAL RETRIG MULTIVIB 16-SOIC
224
MOSFET N-CH 650V 27A TO-220
6500
IC DAC 8BIT DUAL BUFF SOT23-8