Search
Filters

LP2980IM5X-ADJ/NOPB

Part No :
LP2980IM5X-ADJ/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 50MA SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
125+
$0.406
$50.750
295+
$0.344
$101.480
455+
$0.333
$151.515
620+
$0.323
$200.260
800+
$0.313
$250.400
1,070+
$0.281
$300.670
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,600 pieces can ship immediately
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 15V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 15 V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019768-LP2980IM5X-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
Texas Instruments LP2980IM5X-ADJ/NOPB, 50mA Adjustable REG LDO, offers a maximum input voltage of 16V, with a 0.22V @ 50mA maximum drop voltage. The LP2980IM5X-ADJ/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.23V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 15V
Dropout Voltage-Max 0.22V @ 50mA
Output Current 50mA
Operating Supply Current 95μA to 1.2mA
PSRR 63dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.23 V to 15 V
Voltage - Dropout (Typical) 0.12V @ 50mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019768-LP2980IM5X-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2980IM5X-ADJ/NOPB
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
LP2980IM5X-ADJ/NOPB Price

LP2980IM5X-ADJ/NOPB Datasheet
LP2980IM5X-ADJ/NOPB Application

LP2980IM5X-ADJ/NOPB Replacement
LP2980IM5X-ADJ/NOPB Pdf

LP2980IM5X-ADJ/NOPB Pinout
LP2980IM5X-ADJ/NOPB Image

LP2980IM5X-ADJ/NOPB Picture
LP2980IM5X-ADJ/NOPB In Stock

LP2980IM5X-ADJ/NOPB Distributor
LP2980IM5X-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 4.4A TO-220
2497
20-W STEREO DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC
188
TVS ARRAY ESD 6 INPUT 30V 8-SOIC
227
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.03 Ampere
300
IC COMP W/LATCH TTL 8SO / High-Speed, Low-Power Voltage Comparators
4
IC FPGA 744 I/O 1152FBGA
30
IC OPAMP GP 7.5MHZ RRO 14TSSOP
252

Top Sellers