LP2985AIM5-1.8/NOPB

Part No :
LP2985AIM5-1.8/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.8V 0.15A SOT23-5
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
Unit Price
Ext. Price
2+
$37.0970
$74.194
4+
$30.8850
$123.540
6+
$29.9970
$179.982
7+
$29.1100
$203.770
9+
$28.2220
$253.998
12+
$25.5600
$306.720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,200 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002671-LP2985AIM5-1.8/NOPB
Texas Instruments LP2985AIM5-1.8/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985AIM5-1.8/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002671-LP2985AIM5-1.8/NOPB
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985AIM5-1.8/NOPB
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
LP2985AIM5-1.8/NOPB Price

LP2985AIM5-1.8/NOPB Datasheet
LP2985AIM5-1.8/NOPB Application

LP2985AIM5-1.8/NOPB Replacement
LP2985AIM5-1.8/NOPB Pdf

LP2985AIM5-1.8/NOPB Pinout
LP2985AIM5-1.8/NOPB Image

LP2985AIM5-1.8/NOPB Picture
LP2985AIM5-1.8/NOPB In Stock

LP2985AIM5-1.8/NOPB Distributor
LP2985AIM5-1.8/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC INVERTER DUAL OP/DRAIN SOT363
4500
MOSFET N-CH 75V 183A D2PAK
2400
High Voltage Input Rectifier Diode, 20 A
959
DIRECTIONAL COUPLER 836MHZ 0603
380

Top Sellers