LP2985AIM5-3.0/NOPB

Part No :
LP2985AIM5-3.0/NOPB
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3V 0.15A SOT23-5
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
Unit Price
Ext. Price
35+
$1.6540
$57.890
75+
$1.3710
$102.825
115+
$1.3310
$153.065
155+
$1.2910
$200.105
200+
$1.2500
$250.000
270+
$1.1300
$305.100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,125 pieces
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002673-LP2985AIM5-3.0/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Texas Instruments LP2985AIM5-3.0/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985AIM5-3.0/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 002673-LP2985AIM5-3.0/NOPB
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985AIM5-3.0/NOPB
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
LP2985AIM5-3.0/NOPB Price

LP2985AIM5-3.0/NOPB Datasheet
LP2985AIM5-3.0/NOPB Application

LP2985AIM5-3.0/NOPB Replacement
LP2985AIM5-3.0/NOPB Pdf

LP2985AIM5-3.0/NOPB Pinout
LP2985AIM5-3.0/NOPB Image

LP2985AIM5-3.0/NOPB Picture
LP2985AIM5-3.0/NOPB In Stock

LP2985AIM5-3.0/NOPB Distributor
LP2985AIM5-3.0/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FILTER RC(PI) 10 OHM/200PF SMD
300
1 GHz Balanced Low Noise Linear Amplifier | IC AMP LOW NOISE 1GHZ QFN
588
Silicon epitaxial planar type
113
Low EMI noise and small footprint using inductor-imbedded ferrite substrate
1170
Isolated AC/DC Converter
530
Battery Protection Li-Ion/Li-Pol Packs 2.5V to 4.275V 6-Pin SOT-26 T/R
IC THERMOSTAT PRESET SOT23-5
189

Top Sellers