Search
Filters

LP2985ITPX-5.0

Part No : LP2985ITPX-5.0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 0.15A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 071786-LP2985ITPX-5.0
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Texas Instruments LP2985ITPX-5.0, 150mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.58V @ 150mA maximum drop voltage. The LP2985ITPX-5.0 is fully intergrated into a 5-DSBGA package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.58V @ 150mA
Output Current 150mA
Operating Supply Current 95μA to 2.5mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.28V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 071786-LP2985ITPX-5.0
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2985ITPX-5.0
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
LP2985ITPX-5.0 Price

LP2985ITPX-5.0 Datasheet
LP2985ITPX-5.0 Application

LP2985ITPX-5.0 Replacement
LP2985ITPX-5.0 Pdf

LP2985ITPX-5.0 Pinout
LP2985ITPX-5.0 Image

LP2985ITPX-5.0 Picture
LP2985ITPX-5.0 In Stock

LP2985ITPX-5.0 Distributor
LP2985ITPX-5.0 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC AUDIO 2 CIRCUIT 8SOIC / DUAL OPERATIONAL AMPLIFIER
110
IC DUAL 2-4 DECODR/DEMUX 16-SOIC
325
Multi-Output Power-Supply Controller
4
Programmable Encoder/Decoder
KIT EVAL UNIVERSITY S12 LAB I
120003
Single Zener diodes in a SOD123F package
2100

Top Sellers