Search
Filters

LP2987IM-2.8

Part No :
LP2987IM-2.8
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.8V 0.2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 601 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 071789-LP2987IM-2.8
Texas Instruments LP2987IM-2.8, 200mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 200mA maximum drop voltage. The LP2987IM-2.8 is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 2.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 071789-LP2987IM-2.8
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2987IM-2.8
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
LP2987IM-2.8 Price

LP2987IM-2.8 Datasheet
LP2987IM-2.8 Application

LP2987IM-2.8 Replacement
LP2987IM-2.8 Pdf

LP2987IM-2.8 Pinout
LP2987IM-2.8 Image

LP2987IM-2.8 Picture
LP2987IM-2.8 In Stock

LP2987IM-2.8 Distributor
LP2987IM-2.8 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Speech and listening-in IC
3
OPTOISO 3.75KV GATE DRIVER 8SMD
822
RF FET LDMOS 65V 18DB SOT539B
1
5 V Slew-Rate Limited Half- and Full-Duplex RS-485/RS-422 Transceivers
IC RCVR DIFF 5V/3.3V 10-MSOP
136
Fixed Attenuator Pads | RF ATTENUATOR 6DB MODULE
569
IC OPAMP AUDIO 3.5MHZ 8SOIC
197

Top Sellers