Search
Filters

LP2987IMM-3.3/NOPB

Part No : LP2987IMM-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.2A 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 019797-LP2987IMM-3.3/NOPB
Case / Package 8-VSSOP
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.18V @ 200mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit
Control Features Enable
PSRR 65dB (1kHz)
Operating Supply Current 120μA to 3.7mA
Output Current 200mA
Dropout Voltage-Max 0.35V @ 200mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Texas Instruments LP2987IMM-3.3/NOPB, 200mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.35V @ 200mA maximum drop voltage. The LP2987IMM-3.3/NOPB is fully intergrated into a 8-VSSOP package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Win Source Part Number 019797-LP2987IMM-3.3/NOPB
Case / Package 8-VSSOP
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.18V @ 200mA
Output Voltage 3.3V
Regulator Topology Positive Fixed
Temperature Range - Operating -40°C to 125°C
Protection Features Over Current, Over Temperature, Short Circuit
Control Features Enable
PSRR 65dB (1kHz)
Operating Supply Current 120μA to 3.7mA
Output Current 200mA
Dropout Voltage-Max 0.35V @ 200mA
Nominal Output Voltage (Min/Fixed) 3.3V
Maximum Input Voltage 16V
Number of Regulators 1
Output Type Fixed
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2987IMM-3.3/NOPB
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
LP2987IMM-3.3/NOPB Price

LP2987IMM-3.3/NOPB Datasheet
LP2987IMM-3.3/NOPB Application

LP2987IMM-3.3/NOPB Replacement
LP2987IMM-3.3/NOPB Pdf

LP2987IMM-3.3/NOPB Pinout
LP2987IMM-3.3/NOPB Image

LP2987IMM-3.3/NOPB Picture
LP2987IMM-3.3/NOPB In Stock

LP2987IMM-3.3/NOPB Distributor
LP2987IMM-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
FUSE BLOCK CART 250V 6.3A PCB
198
7-Channel Switching Regulator Controller for Digital Camera
455
IC VREF SHUNT ADJ SOT23-3
825