Search
Filters

LP2989AIMX-3.3/NOPB

Part No : LP2989AIMX-3.3/NOPB
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA to 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.31V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118523-LP2989AIMX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Texas Instruments LP2989AIMX-3.3/NOPB, 500mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.65V @ 500mA maximum drop voltage. The LP2989AIMX-3.3/NOPB is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.65V @ 500mA
Output Current 500mA
Operating Supply Current 175μA to 9mA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.31V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118523-LP2989AIMX-3.3/NOPB
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2989AIMX-3.3/NOPB
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
LP2989AIMX-3.3/NOPB Price

LP2989AIMX-3.3/NOPB Datasheet
LP2989AIMX-3.3/NOPB Application

LP2989AIMX-3.3/NOPB Replacement
LP2989AIMX-3.3/NOPB Pdf

LP2989AIMX-3.3/NOPB Pinout
LP2989AIMX-3.3/NOPB Image

LP2989AIMX-3.3/NOPB Picture
LP2989AIMX-3.3/NOPB In Stock

LP2989AIMX-3.3/NOPB Distributor
LP2989AIMX-3.3/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
RF TRANSISTOR PNP SOT-23
123
3-VOLT 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL | IC ADC 8BIT SAR 8DIP
190
IC COMPARATOR BTR 16-SOIC
1
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
34
FERRITE BEAD 240 OHM 0402 1LN
2000
Multitrunk System Synchronizer
41
MOSFET N-CH 30V 8A PWRFLAT3.3SQ
5390

Top Sellers