Search
Filters

LP2992AIM5-2.5/NOPB

IC REG LDO 2.5V 0.25A SOT23-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,350 In Stock
Not enough quantity?
Texas Instruments LP2992AIM5-2.5/NOPB, 250mA Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.85V @ 250mA maximum drop voltage. The LP2992AIM5-2.5/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.85V @ 250mA
Output Current 250mA
Operating Supply Current 95μA to 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.45V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127233-LP2992AIM5-2.5/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.85V @ 250mA
Output Current 250mA
Operating Supply Current 95μA to 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.45V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 127233-LP2992AIM5-2.5/NOPB
LP2992AIM5-2.5/NOPB Price

LP2992AIM5-2.5/NOPB Datasheet
LP2992AIM5-2.5/NOPB Application

LP2992AIM5-2.5/NOPB Replacement
LP2992AIM5-2.5/NOPB Pdf

LP2992AIM5-2.5/NOPB Pinout
LP2992AIM5-2.5/NOPB Image

LP2992AIM5-2.5/NOPB Picture
LP2992AIM5-2.5/NOPB In Stock

LP2992AIM5-2.5/NOPB Distributor
LP2992AIM5-2.5/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
NPN/PNP resistor-equipped transistor
144566
IC REG LDO 5V 0.7A SOT223
586
Low-Voltage Input, 3V/3.3V/5V/ Adjustable Output, Step-Up DC-DC Converters
8044
IC RTC CLK/CALENDAR PAR 24-DIP
70
MICROPOWER VOLTAGE SUPERVISOR RESET ACTIVE LOW OR HIGH WITH INTEGRATED TIMER
3000
IC LED DRIVER RGLTR DIM 10WSON
17546
SCHOTTKY BARRIER RECTIFIERS
38000