Search
Filters

LP38502ASD-ADJ/NOPB

IC REG LDO ADJ 1.5A 8WSON
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
40+
€1.156
€46.224
100+
€0.913
€91.260
330+
€0.822
€271.161
Availability: 15,000 In Stock
This product has a minimum quantity of 40
Texas Instruments LP38502ASD-ADJ/NOPB, 1.5A Adjustable REG LDO, offers a maximum input voltage of 5.5V, with a 0.37 @ 1.5A maximum drop voltage. The LP38502ASD-ADJ/NOPB is fully intergrated into a 8-WSON (3x2.5) package, opreating at different temperatures from -40°C to 125°C, with 0.6V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.37 @ 1.5A
Output Current 1.5A
Operating Supply Current 15μA to 4mA
PSRR 58dB to 56dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 5 V
Voltage - Dropout (Typical) 0.22V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019812-LP38502ASD-ADJ/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.37 @ 1.5A
Output Current 1.5A
Operating Supply Current 15μA to 4mA
PSRR 58dB to 56dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 5 V
Voltage - Dropout (Typical) 0.22V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-WSON (3x2.5)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 019812-LP38502ASD-ADJ/NOPB
LP38502ASD-ADJ/NOPB Price

LP38502ASD-ADJ/NOPB Datasheet
LP38502ASD-ADJ/NOPB Application

LP38502ASD-ADJ/NOPB Replacement
LP38502ASD-ADJ/NOPB Pdf

LP38502ASD-ADJ/NOPB Pinout
LP38502ASD-ADJ/NOPB Image

LP38502ASD-ADJ/NOPB Picture
LP38502ASD-ADJ/NOPB In Stock

LP38502ASD-ADJ/NOPB Distributor
LP38502ASD-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Quad D Flip-Flop with Common Clock and Reset
3
FIXED IND 11NH 650MA 110 MOHM
30000
P-Channel 30-V (D-S) MOSFET
112
CAP CER 330PF 25V X7R 0201
30000
IC OPAMP JFET 5MHZ 8MSOP
8956
IC DSP CONTROLLER 32BIT 225MBGA
56
Plastic Fiber Optic Transmitter Diode Plastic Connector Housing
4535