Search
Filters

LP38691SDX-ADJ/NOPB

IC REG LDO ADJ 0.5A 6WSON
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Texas Instruments LP38691SDX-ADJ/NOPB, 500mA Adjustable REG LDO, offers a maximum input voltage of 10V, the LP38691SDX-ADJ/NOPB is fully intergrated into a 6-WSON (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.25V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 9V
Output Current 500mA
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 9 V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package 6-WSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126777-LP38691SDX-ADJ/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 9V
Output Current 500mA
Operating Supply Current 55μA to 100μA
PSRR 55dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 9 V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package 6-WSON (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 126777-LP38691SDX-ADJ/NOPB
LP38691SDX-ADJ/NOPB Price

LP38691SDX-ADJ/NOPB Datasheet
LP38691SDX-ADJ/NOPB Application

LP38691SDX-ADJ/NOPB Replacement
LP38691SDX-ADJ/NOPB Pdf

LP38691SDX-ADJ/NOPB Pinout
LP38691SDX-ADJ/NOPB Image

LP38691SDX-ADJ/NOPB Picture
LP38691SDX-ADJ/NOPB In Stock

LP38691SDX-ADJ/NOPB Distributor
LP38691SDX-ADJ/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC TRIGGER HEX SCHMITT 14-DIP
186
IC GATE OR 3CH 3-INP 14-DIP
4515
CMOS SyncBiFIFOO 256 x 36 x 2, 512 x 36 x 2, 1024 x 36 x 2
2
NPN SILICON POWER TRANSISTOR
6300
Difet Electrometer-Grade OPERATIONAL AMPLIFIER
41
1 Watt Zener Diode Zener Diode
25151