Search
Filters

LP3988ITLX-2.85

Part No :
LP3988ITLX-2.85
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.85V 0.15A 5DSBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,313 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 200μA
PSRR 65dB to 45dB (1kHz to 10kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.08V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 071908-LP3988ITLX-2.85
Texas Instruments LP3988ITLX-2.85, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.15V @ 150mA maximum drop voltage. The LP3988ITLX-2.85 is fully intergrated into a 5-DSBGA package, opreating at different temperatures from -40°C to 125°C, with 2.85V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 120μA to 200μA
PSRR 65dB to 45dB (1kHz to 10kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.08V @ 150mA
Mounting SMD (SMT)
Case / Package 5-DSBGA
Win Source Part Number 071908-LP3988ITLX-2.85
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP3988ITLX-2.85
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
LP3988ITLX-2.85 Price

LP3988ITLX-2.85 Datasheet
LP3988ITLX-2.85 Application

LP3988ITLX-2.85 Replacement
LP3988ITLX-2.85 Pdf

LP3988ITLX-2.85 Pinout
LP3988ITLX-2.85 Image

LP3988ITLX-2.85 Picture
LP3988ITLX-2.85 In Stock

LP3988ITLX-2.85 Distributor
LP3988ITLX-2.85 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CAP TANT 33UF 16V 10% 2917
2000
High Speed CMOS Logic Hex Inverter
11
TRIAC 600V 20A
117
IC MONITOR VOLT QUAD 10-UMAX
400
High Speed Triple Line Receiver
44

Top Sellers