Search
Filters

LP3990MF-2.5/NOPB

IC REG LDO 2.5V 0.15A SOT23-5
Manufacturer: Texas Instruments
rohs
Availability: 1 In Stock
Texas Instruments LP3990MF-2.5/NOPB, 150mA Fixed REG LDO, offers a maximum input voltage of 6V, with a 0.2V @ 150mA maximum drop voltage. The LP3990MF-2.5/NOPB is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA to 120μA
PSRR 55dB to 35dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.12V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135390-LP3990MF-2.5/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 80μA to 120μA
PSRR 55dB to 35dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.12V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135390-LP3990MF-2.5/NOPB
LP3990MF-2.5/NOPB Price

LP3990MF-2.5/NOPB Datasheet
LP3990MF-2.5/NOPB Application

LP3990MF-2.5/NOPB Replacement
LP3990MF-2.5/NOPB Pdf

LP3990MF-2.5/NOPB Pinout
LP3990MF-2.5/NOPB Image

LP3990MF-2.5/NOPB Picture
LP3990MF-2.5/NOPB In Stock

LP3990MF-2.5/NOPB Distributor
LP3990MF-2.5/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG 3.3V 3A TO263
3364
Rectifier diodes ultrafast
2000
Complete, 8-Channel, 12-Bit Data-Acquisition Systems
458