Search
Filters

LP3991TL-1.2/NOPB

IC REG LDO 1.2V 0.3A 4DSBGA
Availability: 3618 in stock
Manufacturer: Texas Instruments
rohs
€0.25
This product has a minimum quantity of 119
PRICE BREAKS
Quantity
119+
510+
1360+
Price
€0.25
€0.24
€0.22
Texas Instruments LP3991TL-1.2/NOPB, 300mA Fixed REG LDO, offers a maximum input voltage of 4V, with a 0.16V @ 300mA maximum drop voltage. The LP3991TL-1.2/NOPB is fully intergrated into a 4-DSBGA package, opreating at different temperatures from -40°C to 85°C, with 1.2V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package 4-DSBGA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002701-LP3991TL-1.2/NOPB
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 4V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.16V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 225μA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Mounting SMD (SMT)
Case / Package 4-DSBGA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002701-LP3991TL-1.2/NOPB
LP3991TL-1.2/NOPB Price

LP3991TL-1.2/NOPB Datasheet
LP3991TL-1.2/NOPB Application

LP3991TL-1.2/NOPB Replacement
LP3991TL-1.2/NOPB Pdf

LP3991TL-1.2/NOPB Pinout
LP3991TL-1.2/NOPB Image

LP3991TL-1.2/NOPB Picture
LP3991TL-1.2/NOPB In Stock

LP3991TL-1.2/NOPB Distributor
LP3991TL-1.2/NOPB PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 80MA 8SON
350
Dual N-Channel Enhancement Mode MOSFET
10001
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function 
2739
75A, 55V, 0.012 Ohm, N-Channel UltraFET Power MOSFETs
32500