Search
Filters

LT1117CST-2.85#TRPBF

Part No : LT1117CST-2.85#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.85V 0.8A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,259 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 104929-LT1117CST-2.85#TRPBF
Linear Technology LT1117CST-2.85#TRPBF, 800mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 1.2V @ 800mA maximum drop voltage. The LT1117CST-2.85#TRPBF is fully intergrated into a SOT-223-3 package, opreating at different temperatures from 0°C to 125°C, with 2.85V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 104929-LT1117CST-2.85#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1117CST-2.85#TRPBF
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
LT1117CST-2.85#TRPBF Price

LT1117CST-2.85#TRPBF Datasheet
LT1117CST-2.85#TRPBF Application

LT1117CST-2.85#TRPBF Replacement
LT1117CST-2.85#TRPBF Pdf

LT1117CST-2.85#TRPBF Pinout
LT1117CST-2.85#TRPBF Image

LT1117CST-2.85#TRPBF Picture
LT1117CST-2.85#TRPBF In Stock

LT1117CST-2.85#TRPBF Distributor
LT1117CST-2.85#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SENSOR TEMPERATURE I2C 8VSSOP
QUICKSWITCH PRODUCTS HIGH-SPEED CMOS 10-BIT BUS SWITCH WITH FLOW-THROUGH PINOUT
RES SMD 0.56 OHM 1% 1/4W 1206
500
IC 4-SEG DISPLAY DRIVER 16-SOIC
314
IC REG LDO 2.5V 0.15A SOT23-5
13
IC REG LDO 3.3V 0.15A
2973
LMH6624 and LMH6626 Single/Dual Ultra Low Noise Wideband Operational Amplifier
14
IC MCU 16BIT 32KB FLASH 28QFN
62
P-Channel Enhancement MOSFET
300