Search
Filters

LT1121CN8-3.3

Part No :
LT1121CN8-3.3
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.15A 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 28 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206714-LT1121CN8-3.3
Linear Technology LT1121CN8-3.3, 150mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.7V @ 150mA maximum drop voltage. The LT1121CN8-3.3 is fully intergrated into a 8-PDIP package, opreating at different temperatures from 0°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206714-LT1121CN8-3.3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1121CN8-3.3
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
LT1121CN8-3.3 Price

LT1121CN8-3.3 Datasheet
LT1121CN8-3.3 Application

LT1121CN8-3.3 Replacement
LT1121CN8-3.3 Pdf

LT1121CN8-3.3 Pinout
LT1121CN8-3.3 Image

LT1121CN8-3.3 Picture
LT1121CN8-3.3 In Stock

LT1121CN8-3.3 Distributor
LT1121CN8-3.3 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
STANDARD CAPACITANCE TVS ARRAY
380
IC OPAMP GP 13MHZ 8DMP
340
3.3V 600mA/250mA+ Low Dropout Regulator
1000
5V ECL 9-Bit Shift Register
10
N-Channel PowerTrench MOSFET | MOSFET N-CH 100V 44A D2PAK
3330
Shielded Power Inductors
87
MAGNETIC SWITCH OMNIPOLAR 8SOIC
139

Top Sellers