Search
Filters

LT1763CS8

Part No :
LT1763CS8
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO ADJ 0.5A 8SOIC
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
15+
$3.3360
$50.040
36+
$2.7780
$100.008
56+
$2.6980
$151.088
77+
$2.6180
$201.586
99+
$2.5380
$251.262
131+
$2.2990
$301.169
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 927 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 087888-LT1763CS8
Family Name LT1763
Introduction Date June 06, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
LT1763IS8#PBF;  LT1763IS8#TRPBF;  MIC5239BM TR; 

Linear Technology LT1763CS8, 500mA Adjustable REG LDO, offers a maximum input voltage of 20V, with a 0.45V @ 500mA maximum drop voltage. The LT1763CS8 is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 1.22V nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 500mA
Output Current 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 087888-LT1763CS8
Family Name LT1763
Introduction Date June 06, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Alternative Parts
(Cross-Reference)
LT1763IS8#PBF;  LT1763IS8#TRPBF;  MIC5239BM TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1763CS8
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
LT1763CS8 Price

LT1763CS8 Datasheet
LT1763CS8 Application

LT1763CS8 Replacement
LT1763CS8 Pdf

LT1763CS8 Pinout
LT1763CS8 Image

LT1763CS8 Picture
LT1763CS8 In Stock

LT1763CS8 Distributor
LT1763CS8 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
8-input multiplexer
176
IC REG BUCK 12V 5A TO-220FL / Conv DC-DC 20V to 48V Step Down Single-Out 12V 5A Automotive 5-Pin(5+Tab) TO-220FI-H-HA Fan-Fold
173
+-15 V/12 V Quad SPST Switches
1
512K x 8 Static RAM
272
IC COMPARATOR LP 16-SOIC
357
POWER MONITORING AND SWITCHING CONTROLLER FOR 3.3-V SRAM
102
Fuel Gauge Li-Ion 8-Pin TDFN EP T/R / IC FUEL GAUGE LI-ION 1CELL 8TDFN
IC OPAMP GP 2.2MHZ 8SOIC

Top Sellers