Search
Filters

LT1764EQ-2.5#TRPBF

IC REG LDO 2.5V 3A 5DDPAK
Manufacturer: Linear Technology
rohs
Quantity
Price
Ext. Price
5+
$5.420
$27.100
20+
$5.080
$101.600
100+
$4.740
$474.000
Availability: 37 In Stock
This product has a minimum quantity of 5
Linear Technology LT1764EQ-2.5#TRPBF, 3A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.45V @ 3A maximum drop voltage. The LT1764EQ-2.5#TRPBF is fully intergrated into a 5-DDPAK package, opreating at different temperatures from -40°C to 125°C, with 2.5V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.45V @ 3A
Output Current 3A
Operating Supply Current 5mA to 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.34V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 020336-LT1764EQ-2.5#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.45V @ 3A
Output Current 3A
Operating Supply Current 5mA to 200mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.34V @ 3A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 020336-LT1764EQ-2.5#TRPBF
LT1764EQ-2.5#TRPBF Price

LT1764EQ-2.5#TRPBF Datasheet
LT1764EQ-2.5#TRPBF Application

LT1764EQ-2.5#TRPBF Replacement
LT1764EQ-2.5#TRPBF Pdf

LT1764EQ-2.5#TRPBF Pinout
LT1764EQ-2.5#TRPBF Image

LT1764EQ-2.5#TRPBF Picture
LT1764EQ-2.5#TRPBF In Stock

LT1764EQ-2.5#TRPBF Distributor
LT1764EQ-2.5#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Single/Dual Ultra Low Noise Wideband Operational Amplifier
1
Single Chip 12-Bit Data Acquisition System
44
Low Voltage (2.7V and 3V) Operational Amplifier
876
0.75 Watt Miniature SIP DC/DC Converter
1
Inductors for Power Circuits Wound Ferrite
412