Search
Filters

LT1965EQ-3.3#TRPBF

IC REG LDO 3.3V 1.1A 5DDPAK
Manufacturer: Linear Technology
rohs
Availability: 136,732 In Stock
Linear Technology LT1965EQ-3.3#TRPBF, 1.1A Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.49V @ 1.1A maximum drop voltage. The LT1965EQ-3.3#TRPBF is fully intergrated into a 5-DDPAK package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 099752-LT1965EQ-3.3#TRPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 099752-LT1965EQ-3.3#TRPBF
LT1965EQ-3.3#TRPBF Price

LT1965EQ-3.3#TRPBF Datasheet
LT1965EQ-3.3#TRPBF Application

LT1965EQ-3.3#TRPBF Replacement
LT1965EQ-3.3#TRPBF Pdf

LT1965EQ-3.3#TRPBF Pinout
LT1965EQ-3.3#TRPBF Image

LT1965EQ-3.3#TRPBF Picture
LT1965EQ-3.3#TRPBF In Stock

LT1965EQ-3.3#TRPBF Distributor
LT1965EQ-3.3#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 500MW TO92-3
5800
Narrow pitch connectors (0.5mm pitch) Automatic mounting
682
IC A/D CONV 1CH 12BIT 8-MSOP
1268
IC INVERTER HEX LSTTL 14-SOEIAJ
4170
IF DETECTOR IC FOR CORDLESS AND CELLULAR PHONES
17283
Connected Media Processor
2
4M SRAM (512-kword × 8-bit)
1