We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LT3020EDD-1.5#PBF

Part No : LT3020EDD-1.5#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 1.5V 0.1A 8DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 669 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.285V @ 100mA
Output Current 100mA
Operating Supply Current 250μA to 3.5mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.15V @ 100mA
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 072358-LT3020EDD-1.5#PBF
Linear Technology LT3020EDD-1.5#PBF, 100mA Fixed REG LDO, offers a maximum input voltage of 10V, with a 0.285V @ 100mA maximum drop voltage. The LT3020EDD-1.5#PBF is fully intergrated into a 8-DFN (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.285V @ 100mA
Output Current 100mA
Operating Supply Current 250μA to 3.5mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.15V @ 100mA
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 072358-LT3020EDD-1.5#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3020EDD-1.5#PBF
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
LT3020EDD-1.5#PBF Price

LT3020EDD-1.5#PBF Datasheet
LT3020EDD-1.5#PBF Application

LT3020EDD-1.5#PBF Replacement
LT3020EDD-1.5#PBF Pdf

LT3020EDD-1.5#PBF Pinout
LT3020EDD-1.5#PBF Image

LT3020EDD-1.5#PBF Picture
LT3020EDD-1.5#PBF In Stock

LT3020EDD-1.5#PBF Distributor
LT3020EDD-1.5#PBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
5A, 30V, 420kHz Step-Down Converter
59
IC TELECOM INTERFACE 80LQFP / Dual Channel Automatic Battery Switching (ABS) VoicePort-TM Device
54
MOSFET N-CH 600V 20.2A TO220
874
IC OPAMP VFB 260MHZ 8SOIC
319
RECTIFIER BRIDGE 1AMP 400V DFS
37