Search
Filters

LT3082ETS8#TRMPBF

Part No : LT3082ETS8#TRMPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 0.2A TSOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€2.531
€50.615
45+
€2.142
€96.377
70+
€2.077
€145.403
100+
€2.012
€201.171
125+
€1.947
€243.398
165+
€1.753
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 983 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 38.5V
Dropout Voltage-Max 1.65V @ 200mA
Output Current 200mA
Operating Supply Current 500μA
PSRR 90dB to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0 V to 38.5 V
Voltage - Dropout (Typical) 1.3V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020391-LT3082ETS8#TRMPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Linear Technology LT3082ETS8#TRMPBF, 200mA Adjustable REG LDO, offers a maximum input voltage of 40V, with a 1.65V @ 200mA maximum drop voltage. The LT3082ETS8#TRMPBF is fully intergrated into a TSOT-23-8 package, opreating at different temperatures from -40°C to 125°C, with 0V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0V
Maximum Output Voltage 38.5V
Dropout Voltage-Max 1.65V @ 200mA
Output Current 200mA
Operating Supply Current 500μA
PSRR 90dB to 20dB (120Hz to 1MHz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0 V to 38.5 V
Voltage - Dropout (Typical) 1.3V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 020391-LT3082ETS8#TRMPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT3082ETS8#TRMPBF
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
LT3082ETS8#TRMPBF Price

LT3082ETS8#TRMPBF Datasheet
LT3082ETS8#TRMPBF Application

LT3082ETS8#TRMPBF Replacement
LT3082ETS8#TRMPBF Pdf

LT3082ETS8#TRMPBF Pinout
LT3082ETS8#TRMPBF Image

LT3082ETS8#TRMPBF Picture
LT3082ETS8#TRMPBF In Stock

LT3082ETS8#TRMPBF Distributor
LT3082ETS8#TRMPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
1592
512Mx8, 256Mx16 4Gb DDR3 SDRAM | IC DRAM 4G PARALLEL 96TWBGA
2
MCU M16C FAMILY / R8C/Tiny SERIES
880
OPTOISOLATOR 5KV TRANS 4DIP
869
IC PCI TO ETHERNET LAN 128-FQFP
38
CAP FILM 0.047UF 20% 305VAC RAD
2150

Top Sellers