Search
Filters

MAX1658ESA+

Part No :
MAX1658ESA+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V/ADJ 0.35A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
11+
$4.564
$50.204
30+
$3.862
$115.860
45+
$3.745
$168.525
60+
$3.628
$217.680
75+
$3.511
$263.325
95+
$3.160
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 16V
Dropout Voltage-Max 1.5V @ 350mA
Output Current 350mA
Operating Supply Current 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 16 V
Voltage - Dropout (Typical) 0.65V @ 350mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021183-MAX1658ESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Maxim Integrated MAX1658ESA+, 350mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 16.5V, with a 1.5V @ 350mA maximum drop voltage. The MAX1658ESA+ is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 85°C, with 1.25V (3.3V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 16V
Dropout Voltage-Max 1.5V @ 350mA
Output Current 350mA
Operating Supply Current 60μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 16 V
Voltage - Dropout (Typical) 0.65V @ 350mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021183-MAX1658ESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1658ESA+
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
MAX1658ESA+ Price

MAX1658ESA+ Datasheet
MAX1658ESA+ Application

MAX1658ESA+ Replacement
MAX1658ESA+ Pdf

MAX1658ESA+ Pinout
MAX1658ESA+ Image

MAX1658ESA+ Picture
MAX1658ESA+ In Stock

MAX1658ESA+ Distributor
MAX1658ESA+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
OPTOISOLATR 5KV TRANSISTOR 6-DIP
230
White LED Indication - Discrete 3.2V 2-SMD, J-Lead
80954
TRANS NPN 40V 1A TO-92 CASE
RELAY OPTO 200V 250MA 6-SMD
3
IC OSC SINGLE TIMER 500KHZ 8DIP
1
IC BUFF DVR TRI-ST 16BIT 48SSOP
502

Top Sellers