Search
Filters

MAX1792EUA15+

Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 1.5V, 1.25 V ~ 5 V 500mA 8-uMax-EP
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 393 In Stock
Maxim Integrated MAX1792EUA15+, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 5.5V, the MAX1792EUA15+ is fully intergrated into a 8-uMax-EP package, opreating at different temperatures from -40°C to 85°C, with 1.25V (1.5V) nominal voltage.
Products specifications
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Tube
Regulator Topology Positive Fixed or Adjustable
Voltage - Output 1.5V, 1.25 V ~ 5 V
Current - Output 500mA
Number of Regulators 1
Voltage - Input 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package 8-uMax-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002903-MAX1792EUA15+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Packaging Tube
Regulator Topology Positive Fixed or Adjustable
Voltage - Output 1.5V, 1.25 V ~ 5 V
Current - Output 500mA
Number of Regulators 1
Voltage - Input 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package 8-uMax-EP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002903-MAX1792EUA15+
MAX1792EUA15+ Price

MAX1792EUA15+ Datasheet
MAX1792EUA15+ Application

MAX1792EUA15+ Replacement
MAX1792EUA15+ Pdf

MAX1792EUA15+ Pinout
MAX1792EUA15+ Image

MAX1792EUA15+ Picture
MAX1792EUA15+ In Stock

MAX1792EUA15+ Distributor
MAX1792EUA15+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Preamplifier for High Resolution Computer Display
266
2.5A, Single Input, Single Cell Switchmode Li-Ion Battery Charger with Integrated Current Sense
25
IC SMOKE DETECTOR ION 16DIP
4487
TRANS NPN 25V 2A E-LINE
21116