Search
Filters

MAX1818EUT25+T

Linear Voltage Regulator IC Positive Fixed or Adjustable 1 Output 2.5V, 1.25 V ~ 5 V 500mA SOT-23-6
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
16+
$2.210
$35.360
69+
$2.080
$143.520
187+
$1.920
$359.040
Availability: 1 In Stock
This product has a minimum quantity of 16
Maxim Integrated MAX1818EUT25+T, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 5.5V, with a 0.36V @ 500mA maximum drop voltage. The MAX1818EUT25+T is fully intergrated into a SOT-23-6 package, opreating at different temperatures from -40°C to 85°C, with 1.25V (2.5V) nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.36V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.5V, 1.25 V to 5 V
Voltage - Dropout (Typical) 0.21V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002936-MAX1818EUT25+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V (2.5V)
Maximum Output Voltage 5V
Dropout Voltage-Max 0.36V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 2.5V, 1.25 V to 5 V
Voltage - Dropout (Typical) 0.21V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 002936-MAX1818EUT25+T
MAX1818EUT25+T Price

MAX1818EUT25+T Datasheet
MAX1818EUT25+T Application

MAX1818EUT25+T Replacement
MAX1818EUT25+T Pdf

MAX1818EUT25+T Pinout
MAX1818EUT25+T Image

MAX1818EUT25+T Picture
MAX1818EUT25+T In Stock

MAX1818EUT25+T Distributor
MAX1818EUT25+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
25
CAP CER 10000PF 6.3V X7R 0201
92500
IC ADC 16BIT SER 250K 8VSSOP
100