Search
Filters

MAX1976AETA150+

Part No :
MAX1976AETA150+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 1.5V 0.3A 8-TDFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
75+
$0.707
$53.025
170+
$0.598
$101.660
260+
$0.580
$150.800
360+
$0.562
$202.320
460+
$0.544
$250.240
615+
$0.490
$301.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 800 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 207335-MAX1976AETA150+
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Maxim Integrated MAX1976AETA150+, 300mA Fixed REG LDO, offers a maximum input voltage of 3.6V, the MAX1976AETA150+ is fully intergrated into a 8-TDFN-EP (3x3) package, opreating at different temperatures from -40°C to 85°C, with 1.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 207335-MAX1976AETA150+
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1976AETA150+
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
MAX1976AETA150+ Price

MAX1976AETA150+ Datasheet
MAX1976AETA150+ Application

MAX1976AETA150+ Replacement
MAX1976AETA150+ Pdf

MAX1976AETA150+ Pinout
MAX1976AETA150+ Image

MAX1976AETA150+ Picture
MAX1976AETA150+ In Stock

MAX1976AETA150+ Distributor
MAX1976AETA150+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SENSOR AMBIENT/PROX DGTL
2091
Silicon PNP epitaxial planar type
100
IC DGTL MEDIA PROCESSR 684FCBGA
94
5 V, 1.1 GHz WIDE BAND AND FLAT GAIN AMPLIFIER SILICON MMIC
2247
IC MICRO RESET CIRCUIT SOT23-3
236
CMC 500MA 2LN 2KOHM SMD AEC-Q200
136

Top Sellers