Search
Filters

MAX603CPA+

IC REG LDO 5V/ADJ 0.5A 8DIP
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Maxim Integrated MAX603CPA+, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 11.5V, with a 0.55V @ 500mA maximum drop voltage. The MAX603CPA+ is fully intergrated into a 8-PDIP package, opreating at different temperatures from 0°C to 70°C, with 1.25V (5V) nominal voltage.
Quantity
Price
Ext. Price
15+
€2.945
€44.170
40+
€2.325
€92.983
125+
€2.092
€261.548
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 15 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073744-MAX603CPA+
Family Name MAX603
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TPS7101QPE4; TPS71501DCKRG4;  TPS71501DCKR;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting Through Hole
Case / Package 8-PDIP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 073744-MAX603CPA+
Family Name MAX603
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 58 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
TPS7101QPE4; TPS71501DCKRG4;  TPS71501DCKR;  
MAX603CPA+ Price

MAX603CPA+ Datasheet
MAX603CPA+ Application

MAX603CPA+ Replacement
MAX603CPA+ Pdf

MAX603CPA+ Pinout
MAX603CPA+ Image

MAX603CPA+ Picture
MAX603CPA+ In Stock

MAX603CPA+ Distributor
MAX603CPA+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
Low-Saturation Bidirectional Motor Driver for Low-Voltage Applications 
5000
IC REG LDO 1.5V 0.75A 8SOIC
995
3-Terminal Positive Regulators
60
IR Emitter and Detector
86
IC VREF SHUNT 8.192V SOT23
292
DIODE, ZENER, 10V, 500MW, 2%, DO
48000