Search
Filters

MAX603ESA+

Part No : MAX603ESA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V/ADJ 0.5A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.378
€50.673
35+
€2.858
€100.036
55+
€2.772
€152.433
75+
€2.685
€201.363
95+
€2.598
€246.827
125+
€2.339
€292.391
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106756-MAX603ESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited

Maxim Integrated MAX603ESA+, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 11.5V, with a 0.55V @ 500mA maximum drop voltage. The MAX603ESA+ is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 85°C, with 1.25V (5V) nominal voltage.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106756-MAX603ESA+
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX603ESA+
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
MAX603ESA+ Price

MAX603ESA+ Datasheet
MAX603ESA+ Application

MAX603ESA+ Replacement
MAX603ESA+ Pdf

MAX603ESA+ Pinout
MAX603ESA+ Image

MAX603ESA+ Picture
MAX603ESA+ In Stock

MAX603ESA+ Distributor
MAX603ESA+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8DIP
708
1-to-64 bit variable length shift register
21
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
149
DIODE SCHOTTKY 30V 2A PMDU
300
High Speed, Gate Drive DIP 8 pin OPIC Photocoupler
2000
150-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
6
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD (HBM) PROTECTION
198

Top Sellers