Search
Filters

MAX603ESA+T

IC REG LDO 5V/ADJ 0.5A 8SOIC
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
20+
$2.568
$51.360
50+
$2.028
$101.400
165+
$1.825
$301.125
Availability: 5,000 In Stock
This product has a minimum quantity of 20
Maxim Integrated MAX603ESA+T, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 11.5V, with a 0.55V @ 500mA maximum drop voltage. The MAX603ESA+T is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 85°C, with 1.25V (5V) nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141178-MAX603ESA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 5V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141178-MAX603ESA+T
MAX603ESA+T Price

MAX603ESA+T Datasheet
MAX603ESA+T Application

MAX603ESA+T Replacement
MAX603ESA+T Pdf

MAX603ESA+T Pinout
MAX603ESA+T Image

MAX603ESA+T Picture
MAX603ESA+T In Stock

MAX603ESA+T Distributor
MAX603ESA+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
7-stage binary counter
1089
DIODE SCHOTTKY 100V 20A TO220AB
159
e-trim 20MHz, High Precision CMOS
2
N-Channel Enhancement Mode MOSFET
49
Plastic-Encapsulate MOSFETS
60000
PolySwitch™ Resettable Device Short Form Catalog
1900
500mA Low Dropout Linear Regulator
420